Vishay Precision Group Chip Resistor - Surface Mount WSHP2818R0100FEA

Description
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3276-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3276-1-ND
Chip Resistor - Surface Mount 541-3276-1-ND
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3276-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3276-2-ND
Chip Resistor - Surface Mount 541-3276-2-ND
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3276-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3276-6-ND
Chip Resistor - Surface Mount 541-3276-6-ND
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.01 Ohm 10W Resistor - 52-WSHP2818R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.01 Ohm 10W Resistor
52-WSHP2818R0100FEA
Automotive SMD 0.01 Ohm 10W Resistor 52-WSHP2818R0100FEA
Res Metal Strip 2818 0.01 Ohm 1% 10W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSHP2818R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHP2818R0100FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.01 Ohm 1% 10W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSHP2818R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHP2818R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSHP2818R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSHP2818R0100FEA
Chip Resistor - Surface Mount WSHP2818R0100FEA
RES 0.01 OHM 1% 10W 2818

RES 0.01 OHM 1% 10W 2818

Supplier's Site Datasheet
Res, 0R01, 10W, 2818, Metal Strip; Resistance Vishay - 08AJ1715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 10W, 2818, Metal Strip; Resistance Vishay
08AJ1715
Res, 0R01, 10W, 2818, Metal Strip; Resistance Vishay 08AJ1715
RES, 0R01, 10W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R01, 10W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 10W, 2818, Metal Strip; Resistance Vishay - 08AC0466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 10W, 2818, Metal Strip; Resistance Vishay
08AC0466
Res, 0R01, 10W, 2818, Metal Strip; Resistance Vishay 08AC0466
RES, 0R01, 10W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R01, 10W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-3276-1-ND 52-WSHP2818R0100FEA WSHP2818R0100FEA 08AJ1715
Product Name Chip Resistor - Surface Mount Automotive SMD 0.01 Ohm 10W Resistor Chip Resistor - Surface Mount Res, 0R01, 10W, 2818, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard 2818 2818 [7146 Metric]
Resistance Range 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414961 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details