Vishay Intertechnology, Inc. Automotive SMD 0.08 Ohm 7W Resistor WSHM2818R0800FEA

Description
Res Metal Strip 2818 0.08 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.08 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.08 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0800FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2818 0.08 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.08 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.08 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0800FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.08 Ohm 7W Resistor - 52-WSHM2818R0800FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.08 Ohm 7W Resistor
52-WSHM2818R0800FEA
Automotive SMD 0.08 Ohm 7W Resistor 52-WSHM2818R0800FEA
Res Metal Strip 2818 0.08 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.08 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.08 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0800FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.08 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.08 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.08 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0800FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2636-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2636-2-ND
Chip Resistor - Surface Mount 541-2636-2-ND
80 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2636-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2636-6-ND
Chip Resistor - Surface Mount 541-2636-6-ND
80 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2636-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2636-1-ND
Chip Resistor - Surface Mount 541-2636-1-ND
80 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSHM2818R0800FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSHM2818R0800FEA
Chip Resistor - Surface Mount WSHM2818R0800FEA
RES 0.08 OHM 1% 7W 2818

RES 0.08 OHM 1% 7W 2818

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-WSHM2818R0800FEA 541-2636-2-ND WSHM2818R0800FEA
Product Name Automotive SMD 0.08 Ohm 7W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging 2818 Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts 7 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC2R70FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers