Vishay Precision Group Chip Resistor - Surface Mount WSHM2818R0330FEA

Description
33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2631-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2631-2-ND
Chip Resistor - Surface Mount 541-2631-2-ND
33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2631-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2631-1-ND
Chip Resistor - Surface Mount 541-2631-1-ND
33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2631-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2631-6-ND
Chip Resistor - Surface Mount 541-2631-6-ND
33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.033 Ohm 7W Resistor - 52-WSHM2818R0330FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.033 Ohm 7W Resistor
52-WSHM2818R0330FEA
Automotive SMD 0.033 Ohm 7W Resistor 52-WSHM2818R0330FEA
Res Metal Strip 2818 0.033 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.033 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0330FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.033 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0330FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.033 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0330FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R033, 7W, 2818, Metal Strip; Resistance Vishay - 12AC7840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 7W, 2818, Metal Strip; Resistance Vishay
12AC7840
Res, 0R033, 7W, 2818, Metal Strip; Resistance Vishay 12AC7840
RES, 0R033, 7W, 2818, METAL STRIP; Resistance:0.033ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R033, 7W, 2818, METAL STRIP; Resistance:0.033ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R033, 7W, 2818, Metal Strip; Resistance Vishay - 08AJ1711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 7W, 2818, Metal Strip; Resistance Vishay
08AJ1711
Res, 0R033, 7W, 2818, Metal Strip; Resistance Vishay 08AJ1711
RES, 0R033, 7W, 2818, METAL STRIP; Resistance:0.033ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R033, 7W, 2818, METAL STRIP; Resistance:0.033ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2631-2-ND 52-WSHM2818R0330FEA 12AC7840
Product Name Chip Resistor - Surface Mount Automotive SMD 0.033 Ohm 7W Resistor Res, 0R033, 7W, 2818, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip MetalAlloy
Mounting / Packaging Nonstandard 2818 2818 [7146 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details