Vishay Precision Group Resistors - Chip Resistor - Surface Mount WSHM2818R0100FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327055-WSHM2818R010 0FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2626-6,541-2626- 2,541-2626-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327055-WSHM2818R010 0FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2626-6,541-2626- 2,541-2626-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327055-WSHM2818R0100FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327055-WSHM2818R0100FEA
Resistors - Chip Resistor - Surface Mount 1327055-WSHM2818R0100FEA
Manufacturer: Vishay Dale Win Source Part Number: 1327055-WSHM2818R010 0FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2626-6,541-2626- 2,541-2626-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327055-WSHM2818R0100FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2626-6,541-2626-2,541-2626-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2626-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2626-6-ND
Chip Resistor - Surface Mount 541-2626-6-ND
10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2626-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2626-1-ND
Chip Resistor - Surface Mount 541-2626-1-ND
10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2626-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2626-2-ND
Chip Resistor - Surface Mount 541-2626-2-ND
10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.01 Ohm 7W Resistor - 52-WSHM2818R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.01 Ohm 7W Resistor
52-WSHM2818R0100FEA
Automotive SMD 0.01 Ohm 7W Resistor 52-WSHM2818R0100FEA
Res Metal Strip 2818 0.01 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0100FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.01 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSHM2818R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSHM2818R0100FEA
Chip Resistor - Surface Mount WSHM2818R0100FEA
RES 0.01 OHM 1% 7W 2818

RES 0.01 OHM 1% 7W 2818

Supplier's Site Datasheet
Res, 0R01, 7W, 2818, Metal Strip; Resistance Vishay - 44Y8818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 7W, 2818, Metal Strip; Resistance Vishay
44Y8818
Res, 0R01, 7W, 2818, Metal Strip; Resistance Vishay 44Y8818
RES, 0R01, 7W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R01, 7W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 7W, 2818, Metal Strip; Resistance Vishay - 44Y8812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 7W, 2818, Metal Strip; Resistance Vishay
44Y8812
Res, 0R01, 7W, 2818, Metal Strip; Resistance Vishay 44Y8812
RES, 0R01, 7W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R01, 7W, 2818, METAL STRIP; Resistance:0.01ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1327055-WSHM2818R0100FEA 541-2626-6-ND 52-WSHM2818R0100FEA WSHM2818R0100FEA 44Y8818
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 0.01 Ohm 7W Resistor Chip Resistor - Surface Mount Res, 0R01, 7W, 2818, Metal Strip; Resistance Vishay
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts 7 watts 7 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1582FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details