5 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Current Sense Resistors, WSHM2818 Series, 5000 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-WSHM28185L000FEBCT-ND | 41Y2451 |
| Product Name | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Wshm2818 Series, 5000 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | Nonstandard | |
| Resistance Range | 0.0050 ohms |