Vishay Intertechnology, Inc. RES .025 OHM 5W 1% 2818 SMD WSH2818R0250FEA

Description
RES .025ohm 5W 1% 2818 SMD
Request a Quote Datasheet
Description
RES .025ohm 5W 1% 2818 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .025 OHM 5W 1% 2818 SMD - WSH2818R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 5W 1% 2818 SMD
WSH2818R0250FEA
RES .025 OHM 5W 1% 2818 SMD WSH2818R0250FEA
RES .025ohm 5W 1% 2818 SMD

RES .025ohm 5W 1% 2818 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSHA-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.025TR-ND
Chip Resistor - Surface Mount WSHA-.025TR-ND
25 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSH2818R0250FEA WSHA-.025TR-ND
Product Name RES .025 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers