Vishay Intertechnology, Inc. RES .008 OHM 5W 1% 2818 SMD WSH28188L000FEA

Description
RES .008ohm 5W 1% 2818 SMD
Request a Quote Datasheet
Description
RES .008ohm 5W 1% 2818 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .008 OHM 5W 1% 2818 SMD - WSH28188L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .008 OHM 5W 1% 2818 SMD
WSH28188L000FEA
RES .008 OHM 5W 1% 2818 SMD WSH28188L000FEA
RES .008ohm 5W 1% 2818 SMD

RES .008ohm 5W 1% 2818 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSHA-.008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.008TR-ND
Chip Resistor - Surface Mount WSHA-.008TR-ND
8 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSH28188L000FEA WSHA-.008TR-ND
Product Name RES .008 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details