Vishay Intertechnology, Inc. RES .003 OHM 5W 1% 2818 SMD WSH28183L000FEA

Description
RES .003ohm 5W 1% 2818 SMD
Request a Quote Datasheet
Description
RES .003ohm 5W 1% 2818 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .003 OHM 5W 1% 2818 SMD - WSH28183L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .003 OHM 5W 1% 2818 SMD
WSH28183L000FEA
RES .003 OHM 5W 1% 2818 SMD WSH28183L000FEA
RES .003ohm 5W 1% 2818 SMD

RES .003ohm 5W 1% 2818 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSHA-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.003TR-ND
Chip Resistor - Surface Mount WSHA-.003TR-ND
3 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSH28183L000FEA WSHA-.003TR-ND
Product Name RES .003 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details