Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSH28181L000FEA

Description
1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSHA-.001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.001TR-ND
Chip Resistor - Surface Mount WSHA-.001TR-ND
1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSH28181L000FEA
903369-WSH28181L000FEA
Chip Resistor - Surface Mount - WSH28181L000FEA 903369-WSH28181L000FEA
Manufacturer: Vishay Win Source Part Number: 903369-WSH28181L000F EA Series: WSH2818 Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: WSHA-.001DKR, WSHA-.001CT, WSHA-.001TR

Manufacturer: Vishay
Win Source Part Number: 903369-WSH28181L000FEA
Series: WSH2818
Operating Temperature Range: -65°C ~ 170°C
Features: 1 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 2818
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: WSHA-.001DKR, WSHA-.001CT, WSHA-.001TR

Buy Now Datasheet
RES .001 OHM 5W 1% 2818 SMD - WSH28181L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .001 OHM 5W 1% 2818 SMD
WSH28181L000FEA
RES .001 OHM 5W 1% 2818 SMD WSH28181L000FEA
RES .001ohm 5W 1% 2818 SMD

RES .001ohm 5W 1% 2818 SMD

Supplier's Site
0.001 OHM 5W Resistor - 52-WSH28181L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 5W Resistor
52-WSH28181L000FEA
0.001 OHM 5W Resistor 52-WSH28181L000FEA
RES 0.001 OHM 1% 5W 2818 Product overview: WSH28181L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28181L000FEA can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 5W 2818 Product overview: WSH28181L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28181L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 1 MOHM 1% 5W 2818 - 873-WSH28181L000FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1 MOHM 1% 5W 2818
873-WSH28181L000FEA
RES SMD 1 MOHM 1% 5W 2818 873-WSH28181L000FEA
RES SMD 1 MOHM 1% 5W 2818

RES SMD 1 MOHM 1% 5W 2818

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSHA-.001TR-ND 903369-WSH28181L000FEA WSH28181L000FEA 52-WSH28181L000FEA 873-WSH28181L000FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSH28181L000FEA RES .001 OHM 5W 1% 2818 SMD 0.001 OHM 5W Resistor RES SMD 1 MOHM 1% 5W 2818
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Element
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Nonstandard Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5364FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details