Vishay Intertechnology, Inc. Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF45277K870DKEA

Description
Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF45277K870DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF45277K870DKEA
Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF45277K870DKEA
Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45277K870DKEA
Product Name Res Metal Film 4527 7.87K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details