Vishay Intertechnology, Inc. Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSF452765R00FHEB

Description
Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSF452765R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSF452765R00FHEB
Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSF452765R00FHEB
Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452765R00FHEB
Product Name Res Metal Film 4527 65 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers