Vishay Intertechnology, Inc. Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R WSF452740R10FKEA

Description
Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R - WSF452740R10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R
WSF452740R10FKEA
Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R WSF452740R10FKEA
Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452740R10FKEA
Product Name Res Metal Film 4527 40.1 Ohm 1% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers