Vishay Intertechnology, Inc. Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF45273K240DHEK

Description
Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk - WSF45273K240DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
WSF45273K240DHEK
Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF45273K240DHEK
Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45273K240DHEK
Product Name Res Metal Film 4527 3.24K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details