Vishay Intertechnology, Inc. Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk WSF452727K00FKBA

Description
Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk - WSF452727K00FKBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
WSF452727K00FKBA
Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk WSF452727K00FKBA
Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk

Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452727K00FKBA
Product Name Res Metal Film 4527 27K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details