Vishay Intertechnology, Inc. Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R WSF45271K960JKEA

Description
Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R - WSF45271K960JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R
WSF45271K960JKEA
Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R WSF45271K960JKEA
Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45271K960JKEA
Product Name Res Metal Film 4527 1.96K Ohm 5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers