Vishay Intertechnology, Inc. Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF4527135R7DEEK

Description
Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk - WSF4527135R7DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
WSF4527135R7DEEK
Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF4527135R7DEEK
Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF4527135R7DEEK
Product Name Res Metal Film 4527 135.7 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details