Vishay Intertechnology, Inc. Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R WSF251559R00DEEB

Description
Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R - WSF251559R00DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
WSF251559R00DEEB
Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R WSF251559R00DEEB
Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R

Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251559R00DEEB
Product Name Res Metal Film 2515 59 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers