Vishay Intertechnology, Inc. Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R WSF251554R90FKEB

Description
Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R - WSF251554R90FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R
WSF251554R90FKEB
Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R WSF251554R90FKEB
Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R

Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSF251554R90FKEB - 1155793-WSF251554R90FKEB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSF251554R90FKEB
1155793-WSF251554R90FKEB
Chip Resistor - Surface Mount - WSF251554R90FKEB 1155793-WSF251554R90FKEB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155793-WSF251554R90 FKEB Packaging: Tape & Reel Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 54.9 Ω Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 175 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155793-WSF251554R90FKEB
Packaging: Tape & Reel
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Resistance: 54.9 Ω
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 175 °C

Buy Now
RES,SMT,METAL FILM,54.9 OHMS,1% +/-TOL,-100,100PPM TC,2515 CASE Product overview: WSF251554R90FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSF251554R90FKEB can be used for catalog matching and distributor lookup.

RES,SMT,METAL FILM,54.9 OHMS,1% +/-TOL,-100,100PPM TC,2515 CASE Product overview: WSF251554R90FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSF251554R90FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSF251554R90FKEB 1155793-WSF251554R90FKEB 52-WSF251554R90FKEB
Product Name Res Metal Film 2515 54.9 Ohm 1% 1W ¦100ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSF251554R90FKEB Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers