Vishay Intertechnology, Inc. Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk WSF2515442R0JKEK

Description
Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk - WSF2515442R0JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
WSF2515442R0JKEK
Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk WSF2515442R0JKEK
Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2515442R0JKEK
Product Name Res Metal Film 2515 442 Ohm 5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers