Vishay Intertechnology, Inc. Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk WSF251525R50DEEK

Description
Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk - WSF251525R50DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
WSF251525R50DEEK
Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk WSF251525R50DEEK
Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk

Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251525R50DEEK
Product Name Res Metal Film 2515 25.5 Ohm 0.5% 1W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details