Vishay Intertechnology, Inc. Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251524R70DKEK

Description
Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk - WSF251524R70DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
WSF251524R70DKEK
Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk WSF251524R70DKEK
Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251524R70DKEK
Product Name Res Metal Film 2515 24.7 Ohm 0.5% 1W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details