Vishay Intertechnology, Inc. Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R WSF251524R30DEEB

Description
Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R - WSF251524R30DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
WSF251524R30DEEB
Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R WSF251524R30DEEB
Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R

Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251524R30DEEB
Product Name Res Metal Film 2515 24.3 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details