Vishay Intertechnology, Inc. Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R WSF251517R00DHEA

Description
Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R - WSF251517R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
WSF251517R00DHEA
Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R WSF251517R00DHEA
Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R

Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251517R00DHEA
Product Name Res Metal Film 2515 17 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers