Vishay Intertechnology, Inc. Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF20126R980DHEK

Description
Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk - WSF20126R980DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
WSF20126R980DHEK
Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF20126R980DHEK
Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20126R980DHEK
Product Name Res Metal Film 2012 6.98 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers