Vishay Intertechnology, Inc. Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF20126R650DKEB

Description
Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R - WSF20126R650DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
WSF20126R650DKEB
Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF20126R650DKEB
Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20126R650DKEB
Product Name Res Metal Film 2012 6.65 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers