Vishay Intertechnology, Inc. Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF20125R490DHEK

Description
Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk - WSF20125R490DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
WSF20125R490DHEK
Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk WSF20125R490DHEK
Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20125R490DHEK
Product Name Res Metal Film 2012 5.49 Ohm 0.5% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers