Vishay Intertechnology, Inc. Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk WSF20125R110JKEK

Description
Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk - WSF20125R110JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
WSF20125R110JKEK
Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk WSF20125R110JKEK
Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20125R110JKEK
Product Name Res Metal Film 2012 5.11 Ohm 5% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details