Vishay Intertechnology, Inc. Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R WSF201223R70DEEB

Description
Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R - WSF201223R70DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
WSF201223R70DEEB
Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R WSF201223R70DEEB
Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R

Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201223R70DEEB
Product Name Res Metal Film 2012 23.7 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers