Vishay Intertechnology, Inc. Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF20121K400FKEK

Description
Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk - WSF20121K400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
WSF20121K400FKEK
Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk WSF20121K400FKEK
Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20121K400FKEK
Product Name Res Metal Film 2012 1.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details