Vishay Intertechnology, Inc. Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF20121K240DHEB

Description
Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R - WSF20121K240DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
WSF20121K240DHEB
Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R WSF20121K240DHEB
Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20121K240DHEB
Product Name Res Metal Film 2012 1.24K Ohm 0.5% 1/2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details