Vishay Intertechnology, Inc. Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk WSF20121K180DEEK

Description
Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk - WSF20121K180DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
WSF20121K180DEEK
Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk WSF20121K180DEEK
Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk

Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20121K180DEEK
Product Name Res Metal Film 2012 1.18K Ohm 0.5% 1/2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers