Vishay Intertechnology, Inc. Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R WSF20121K150DEEA

Description
Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R - WSF20121K150DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
WSF20121K150DEEA
Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R WSF20121K150DEEA
Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R

Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20121K150DEEA
Product Name Res Metal Film 2012 1.15K Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details