Vishay Intertechnology, Inc. Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R WSF20121K070JKEB

Description
Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R - WSF20121K070JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
WSF20121K070JKEB
Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R WSF20121K070JKEB
Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R

Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF20121K070JKEB
Product Name Res Metal Film 2012 1.07K Ohm 5% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details