Vishay Intertechnology, Inc. Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R WSF2012143R0DEEB

Description
Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R - WSF2012143R0DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
WSF2012143R0DEEB
Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R WSF2012143R0DEEB
Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R

Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2012143R0DEEB
Product Name Res Metal Film 2012 143 Ohm 0.5% 1/2W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers