Vishay Intertechnology, Inc. Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF201210R00DKEB

Description
Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R - WSF201210R00DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
WSF201210R00DKEB
Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R WSF201210R00DKEB
Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF201210R00DKEB
Product Name Res Metal Film 2012 10 Ohm 0.5% 1/2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details