Vishay Intertechnology, Inc. Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk WSE08058K300DXBA

Description
Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk - WSE08058K300DXBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
WSE08058K300DXBA
Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk WSE08058K300DXBA
Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk

Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08058K300DXBA
Product Name Res Metal Strip 0805 8.3K Ohm 0.5% 1/4W ¦15ppm/¦C SMD Bulk
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers