Vishay Intertechnology, Inc. Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE08054K990BXTG

Description
Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R - WSE08054K990BXTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
WSE08054K990BXTG
Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE08054K990BXTG
Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08054K990BXTG
Product Name Res Metal Strip 0805 4.99K Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers