Vishay Intertechnology, Inc. Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE0805402R0BXTG

Description
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R - WSE0805402R0BXTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
WSE0805402R0BXTG
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE0805402R0BXTG
Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE0805402R0BXTG
Product Name Res Metal Strip 0805 402 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details