Vishay Intertechnology, Inc. Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R WSE0805200R0FETG

Description
Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R - WSE0805200R0FETG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
WSE0805200R0FETG
Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R WSE0805200R0FETG
Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R

Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE0805200R0FETG
Product Name Res Metal Strip 0805 200 Ohm 1% 1/4W ¦25ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details