Vishay Intertechnology, Inc. Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk WSE08051K300FEBA

Description
Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk - WSE08051K300FEBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
WSE08051K300FEBA
Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk WSE08051K300FEBA
Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk

Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE08051K300FEBA
Product Name Res Metal Strip 0805 1.3K Ohm 1% 1/4W ¦25ppm/¦C SMD Bulk
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers