Vishay Intertechnology, Inc. Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE080510R00BXTB

Description
Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R - WSE080510R00BXTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
WSE080510R00BXTB
Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R WSE080510R00BXTB
Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSE080510R00BXTB
Product Name Res Metal Strip 0805 10 Ohm 0.1% 1/4W ¦15ppm/¦C SMD T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers