Vishay Intertechnology, Inc. Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R WSC69274R700JEA

Description
Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R - WSC69274R700JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R
WSC69274R700JEA
Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R WSC69274R700JEA
Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R

Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC69274R700JEA
Product Name Res Wirewound 6927 4.7 Ohm 5% 3W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers