Vishay Intertechnology, Inc. Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSC69272R370FEK

Description
Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk - WSC69272R370FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk
WSC69272R370FEK
Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk WSC69272R370FEK
Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC69272R370FEK
Product Name Res Wirewound 6927 2.37 Ohm 1% 3W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details