Vishay Intertechnology, Inc. Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R WSC692723R20DEA

Description
Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R - WSC692723R20DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R
WSC692723R20DEA
Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R WSC692723R20DEA
Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R

Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC692723R20DEA
Product Name Res Wirewound 6927 23.2 Ohm 0.5% 3W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers