1 Ohm 3W Wirewound Resistor, 1% Tol, 6927 SMD Product overview: WSC69271R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC69271R000FEA can be used for catalog matching and distributor lookup.
1 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound
1 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound
1 Ohms ±1% 3W Chip Resistor 6927 J-Lead Pulse Withstanding Wirewound
Win Source Part Number: 1104870-WSC69271R000
Category: Resistors>Chip Resistor - Surface Mount
Series: WSC
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.295" (7.49mm)
Standard Package: 725
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 6927 J-Lead
Supplier Device Package: 6927
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.690" L x 0.275" W (17.53mm x 6.98mm)
Alternative Parts (Cross-Reference): WSC69271R000FEAWSC69
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSCD-1.0CT,WSCD-1.0D
SMD Current Sense Resistors, AEC-Q200 WSC Series, 1 ohm, 3 W, - 1%, 1.7 V, 6927 [17570 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSC69271R000FEA | WSC69271R000FEA | WSCD-1.0CT-ND | 1104870-WSC69271R000FEA | 98K2966 |
| Product Name | SMD 1 Ohm 3W Resistor | 6927,1,1%,T/R,HAZMAT | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Ohm, 3 W, 1%, 1.7 V, 6927 [17570 Metric] Rohs Compliant Vishay |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 1.7 volts | ||||
| Operating AC Voltage | 1.7 volts |