Vishay Intertechnology, Inc. Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R WSC4527R2430FEA

Description
Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R - WSC4527R2430FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R
WSC4527R2430FEA
Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R WSC4527R2430FEA
Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC4527R2430FEA
Product Name Res Wirewound 4527 243m Ohm 1% 2W ¦150ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details