Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC452747R00FEB

Description
WSC4527 47 1% EB E3
Request a Quote Datasheet
Description
WSC4527 47 1% EB E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC452747R00FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC452747R00FEBTR-ND
Chip Resistor - Surface Mount 541-WSC452747R00FEBTR-ND
WSC4527 47 1% EB E3

WSC4527 47 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC452747R00FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC452747R00FEBCT-ND
Chip Resistor - Surface Mount 541-WSC452747R00FEBCT-ND
WSC4527 47 1% EB E3

WSC4527 47 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC452747R00FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC452747R00FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC452747R00FEBDKR-ND
WSC4527 47 1% EB E3

WSC4527 47 1% EB E3

Buy Now Datasheet
Res Wirewound 4527 47 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC452747R00FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 47 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC452747R00FEB
Res Wirewound 4527 47 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC452747R00FEB
Res Wirewound 4527 47 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 47 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSC452747R00FEBTR-ND WSC452747R00FEB
Product Name Chip Resistor - Surface Mount Res Wirewound 4527 47 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details