Vishay Intertechnology, Inc. SMD Resistor WSC45273K000FEA

Description
Wirewound Resistors - SMD WSC4527 3K 1% EA e3 Product overview: WSC45273K000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45273K000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - SMD WSC4527 3K 1% EA e3 Product overview: WSC45273K000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45273K000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSC45273K000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC4527 3K 1% EA e3 Product overview: WSC45273K000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45273K000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC4527 3K 1% EA e3 Product overview: WSC45273K000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC45273K000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSC45273K000FEA - 989346-WSC45273K000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC45273K000FEA
989346-WSC45273K000FEA
Chip Resistor - Surface Mount - WSC45273K000FEA 989346-WSC45273K000FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989346-WSC45273K000F EA Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 3 kΩ Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989346-WSC45273K000FEA
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 3 kΩ
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
Res Wirewound 4527 3K Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC45273K000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 3K Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC45273K000FEA
Res Wirewound 4527 3K Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC45273K000FEA
Res Wirewound 4527 3K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 3K Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSC45273K000FEA 989346-WSC45273K000FEA WSC45273K000FEA
Product Name SMD Resistor Chip Resistor - Surface Mount - WSC45273K000FEA Res Wirewound 4527 3K Ohm 1% 2W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers