Vishay Intertechnology, Inc. Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSC452724R90JEA

Description
Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R - WSC452724R90JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R
WSC452724R90JEA
Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSC452724R90JEA
Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSC452724R90JEA - 1007704-WSC452724R90JEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC452724R90JEA
1007704-WSC452724R90JEA
Chip Resistor - Surface Mount - WSC452724R90JEA 1007704-WSC452724R90JEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007704-WSC452724R90 JEA Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 24.9 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007704-WSC452724R90JEA
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 24.9 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
SMD 24.9 Ohm 2W Resistor - 52-WSC452724R90JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.9 Ohm 2W Resistor
52-WSC452724R90JEA
SMD 24.9 Ohm 2W Resistor 52-WSC452724R90JEA
Res Wirewound 4527 24.9 Ohm 5% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC452724R90JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452724R90JEA can be used for catalog matching and distributor lookup.

Res Wirewound 4527 24.9 Ohm 5% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC452724R90JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452724R90JEA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC452724R90JEA 1007704-WSC452724R90JEA 52-WSC452724R90JEA
Product Name Res Wirewound 4527 24.9 Ohm 5% 2W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSC452724R90JEA SMD 24.9 Ohm 2W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details