Vishay Precision Group RES 1.0 OHM 2W 1% 4527 WW SMD WSC45271R000FEA

Description
RES 1.0ohm 2W 1% 4527 WW SMD
Request a Quote Datasheet
Description
RES 1.0ohm 2W 1% 4527 WW SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 2W 1% 4527 WW SMD - WSC45271R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 2W 1% 4527 WW SMD
WSC45271R000FEA
RES 1.0 OHM 2W 1% 4527 WW SMD WSC45271R000FEA
RES 1.0ohm 2W 1% 4527 WW SMD

RES 1.0ohm 2W 1% 4527 WW SMD

Supplier's Site
Chip Resistor - Surface Mount - WSCC-1.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-1.0DKR-ND
Chip Resistor - Surface Mount WSCC-1.0DKR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-1.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-1.0CT-ND
Chip Resistor - Surface Mount WSCC-1.0CT-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-1.0TR-ND
Chip Resistor - Surface Mount WSCC-1.0TR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSC45271R000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC45271R000FEA
Chip Resistor - Surface Mount WSC45271R000FEA
RES SMD 1 OHM 1% 2W 4527

RES SMD 1 OHM 1% 2W 4527

Supplier's Site Datasheet
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay - 58M3535 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
58M3535
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay 58M3535
WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number WSC45271R000FEA WSCC-1.0DKR-ND WSC45271R000FEA 58M3535
Product Name RES 1.0 OHM 2W 1% 4527 WW SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 4527 watts 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details